Philips logo

Philips SBA1500/97 loudspeaker Orange, White Wired 2 W

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53210
Info modified on:
14 Mar 2024, 19:14:41
Short summary description Philips SBA1500/97 loudspeaker Orange, White Wired 2 W:

Philips SBA1500/97, 2.0 channels, Wired, 2 W, 100 - 18000 Hz, 4 Ω, Orange, White

Long summary description Philips SBA1500/97 loudspeaker Orange, White Wired 2 W:

Philips SBA1500/97. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 100 - 18000 Hz, Impedance: 4 Ω. Product color: Orange, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.