Philips logo

Philips SB7200/05 portable/party speaker Black 8 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27409
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SB7200/05 portable/party speaker Black 8 W:

Philips SB7200/05, 2-way, Neodymium, 1" (2.54 cm), 1" (2.54 cm), 1" (2.54 cm), 8 W

Long summary description Philips SB7200/05 portable/party speaker Black 8 W:

Philips SB7200/05. Speaker type: 2-way, Magnet type: Neodymium, Driver diameter: 1" (2.54 cm). RMS rated power: 8 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP. Product color: Black, Product design: Standard. Recommended usage: MP3 player, Compatible products: iPad iPhone iPod touch

Reasons to buy
3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.