Philips logo

Philips SB5200K/77 portable/party speaker Gray 10 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56284
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SB5200K/77 portable/party speaker Gray 10 W:

Philips SB5200K/77, 10 W, 10 W, 65 dB, 10%, Wired & Wireless, 2.1+EDR

Long summary description Philips SB5200K/77 portable/party speaker Gray 10 W:

Philips SB5200K/77. RMS rated power: 10 W, Speakers RMS power: 10 W, Signal-to-Noise Ratio (SNR): 65 dB. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, HFP. Product color: Gray, Product design: Rectangle, Volume control: Digital. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Compatible products: iPad, iPhone, iPod touch. Battery type: Built-in, Power source type: AC, Battery, Battery technology: Lithium Polymer (LiPo)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.