Philips Bluetooth speaker with clock radio SB170/37, Clock, FM, 6 W, 2.1+EDR, 393.7" (10 m), Black
Philips Bluetooth speaker with clock radio SB170/37. Radio type: Clock, Supported radio bands: FM. RMS rated power: 6 W. Bluetooth version: 2.1+EDR, Bluetooth range: 393.7" (10 m). Product color: Black. Power source: AC, AC input frequency: 50 - 60 Hz