Philips logo

Philips GoGear SA5AZU04KF/12 MP3/MP4 player 4 GB Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114402
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips GoGear SA5AZU04KF/12 MP3/MP4 player 4 GB Black:

Philips GoGear SA5AZU04KF/12, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear SA5AZU04KF/12 MP3/MP4 player 4 GB Black:

Philips GoGear SA5AZU04KF/12. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 35 h. Weight: 2.29 oz (65 g). Product color: Black. Headphones included

Reasons to buy
3d tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.