Philips logo

Philips GoGear SA4ACT04KN/97 MP3/MP4 player MP3 player 4 GB Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43516
Info modified on:
14 Mar 2024, 19:25:52
Short summary description Philips GoGear SA4ACT04KN/97 MP3/MP4 player MP3 player 4 GB Black:

Philips GoGear SA4ACT04KN/97, MP3 player, 4 GB, USB 2.0, 0.776 oz (22 g), Black, Headphones included

Long summary description Philips GoGear SA4ACT04KN/97 MP3/MP4 player MP3 player 4 GB Black:

Philips GoGear SA4ACT04KN/97. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Continuous audio playback time: 12 h. Weight: 0.776 oz (22 g). Product color: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.