Philips logo

Philips GoGear SA3VBE08KX/77 MP3/MP4 player 8 GB Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24275
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips GoGear SA3VBE08KX/77 MP3/MP4 player 8 GB Black:

Philips GoGear SA3VBE08KX/77, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear SA3VBE08KX/77 MP3/MP4 player 8 GB Black:

Philips GoGear SA3VBE08KX/77. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. FM radio. Continuous audio playback time: 25 h. Weight: 1.2 oz (34 g). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.