Philips GoGear MP3 player SA3MXX04VC/37, MP3 player, 4 GB, LCD, USB 2.0, Violet, White, Headphones included
Philips GoGear MP3 player SA3MXX04VC/37. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Continuous audio playback time: 13 h. Weight: 0.776 oz (22 g). Product color: Violet, White. Headphones included