Philips logo

Philips GoGear SA3045/02 MP3/MP4 player 4 GB Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108020
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips GoGear SA3045/02 MP3/MP4 player 4 GB Black:

Philips GoGear SA3045/02, 4 GB, LCD, FM radio, 1.2 oz (34 g), Black

Long summary description Philips GoGear SA3045/02 MP3/MP4 player 4 GB Black:

Philips GoGear SA3045/02. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 1.2 oz (34 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.