Philips logo

Philips GoGear SA2RGA04SA/02 MP3/MP4 player MP3 player 4 GB Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29991
Info modified on:
14 Mar 2024, 18:39:52
Short summary description Philips GoGear SA2RGA04SA/02 MP3/MP4 player MP3 player 4 GB Silver:

Philips GoGear SA2RGA04SA/02, MP3 player, 4 GB, LCD, USB 2.0, Silver, Headphones included

Long summary description Philips GoGear SA2RGA04SA/02 MP3/MP4 player MP3 player 4 GB Silver:

Philips GoGear SA2RGA04SA/02. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Voice recording. Continuous audio playback time: 22 h. Weight: 1.06 oz (30 g). Product color: Silver. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.