Philips logo

Philips GoGear SA255/00 MP3/MP4 player MP3 player 0.256 GB Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61772
Info modified on:
14 Mar 2024, 19:15:14
Short summary description Philips GoGear SA255/00 MP3/MP4 player MP3 player 0.256 GB Black, Silver:

Philips GoGear SA255/00, MP3 player, 0.256 GB, LCD, USB 2.0, Black, Silver, Headphones included

Long summary description Philips GoGear SA255/00 MP3/MP4 player MP3 player 0.256 GB Black, Silver:

Philips GoGear SA255/00. Type: MP3 player. Total storage capacity: 0.256 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. Volume control: Digital. Built-in speaker(s). Voice recording. Continuous audio playback time: 10 h. Product color: Black, Silver. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.