Philips logo

Philips GoGear SA054108K/93 MP3/MP4 player 8 GB Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9302
Info modified on:
14 Mar 2024, 18:49:18
Short summary description Philips GoGear SA054108K/93 MP3/MP4 player 8 GB Black:

Philips GoGear SA054108K/93, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear SA054108K/93 MP3/MP4 player 8 GB Black:

Philips GoGear SA054108K/93. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD, Touchscreen. Interface: USB 2.0. FM radio. Volume control: Digital. Built-in speaker(s). Voice recording. Continuous audio playback time: 22 h. Weight: 3.35 oz (95 g). Product color: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.