Philips logo

Philips SHAVER Series 9000 S9986/58 men's shaver Rotation shaver Trimmer Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78378
Info modified on:
10 Aug 2025, 03:29:20
Retail Leaflet (1.2 MB)
Philips S9986/58 user manual (1.7 MB)
Short summary description Philips SHAVER Series 9000 S9986/58 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 S9986/58, Rotation shaver, Black, GroomTribe, SH91, 2 year(s), Android, iOS

Long summary description Philips SHAVER Series 9000 S9986/58 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 S9986/58. Shaver system: Rotation shaver, Product color: Black, Applications supported: GroomTribe. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging, Attachment combs: Beard

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.