Philips logo

Philips SHAVER Series 9000 S9985/67 men's shaver Rotation shaver Trimmer Chrome

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62187
Info modified on:
22 May 2025, 10:40:03
Short summary description Philips SHAVER Series 9000 S9985/67 men's shaver Rotation shaver Trimmer Chrome:

Philips SHAVER Series 9000 S9985/67, Rotation shaver, Chrome, SkinIQ, Android, iOS, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 9000 S9985/67 men's shaver Rotation shaver Trimmer Chrome:

Philips SHAVER Series 9000 S9985/67. Shaver system: Rotation shaver, Product color: Chrome, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging, Cleaning

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.