Philips logo

Philips SHAVER Series 9000 S9982/55 men's shaver Rotation shaver Trimmer Blue, Gray

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105260
Info modified on:
25 Jun 2025, 02:42:07
Retail Leaflet (776 KB)
Philips S9982/55 user manual (1.7 MB)
Short summary description Philips SHAVER Series 9000 S9982/55 men's shaver Rotation shaver Trimmer Blue, Gray:

Philips SHAVER Series 9000 S9982/55, Rotation shaver, Blue, Gray, Dual SteelPrecision blades, GroomTribe, SH91, 2 year(s)

Long summary description Philips SHAVER Series 9000 S9982/55 men's shaver Rotation shaver Trimmer Blue, Gray:

Philips SHAVER Series 9000 S9982/55. Shaver system: Rotation shaver, Product color: Blue, Gray, Shaving system technologies: Dual SteelPrecision blades. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.