Philips logo

Philips SHAVER Series 9000 S9966/99 men's shaver Rotation shaver Trimmer Black, Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20599
Info modified on:
07 Apr 2025, 05:00:04
Short summary description Philips SHAVER Series 9000 S9966/99 men's shaver Rotation shaver Trimmer Black, Gold:

Philips SHAVER Series 9000 S9966/99, Rotation shaver, Black, Gold, Android, iOS, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 9000 S9966/99 men's shaver Rotation shaver Trimmer Black, Gold:

Philips SHAVER Series 9000 S9966/99. Shaver system: Rotation shaver, Product color: Black, Gold, Mobile operating systems supported: Android, iOS. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging, Cleaning

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.