Philips SHAVER Series 9000 S9933/50, Rotation shaver, Silver, SkinIQ, Android, iOS, Battery, Lithium-Ion (Li-Ion)
Philips SHAVER Series 9000 S9933/50. Shaver system: Rotation shaver, Product color: Silver, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Shaver base station functions: Cleaning