Philips logo

Philips SHAVER Series 9000 S9931/20 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47448
Info modified on:
04 Apr 2025, 05:53:52
Short summary description Philips SHAVER Series 9000 S9931/20 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 S9931/20, Rotation shaver, Black, SkinIQ, Android, iOS, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 9000 S9931/20 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 S9931/20. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.