Philips logo

Philips SHAVER Series 9000 S9711/31 men's shaver Rotation shaver Black, Chrome

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
386074
Info modified on:
10 May 2025, 03:47:52
Philips S9711/31 user manual (2.3 MB)
Important Information Manual (486 KB)
Short summary description Philips SHAVER Series 9000 S9711/31 men's shaver Rotation shaver Black, Chrome:

Philips SHAVER Series 9000 S9711/31, Rotation shaver, Black, Chrome, SH90, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 9000 S9711/31 men's shaver Rotation shaver Black, Chrome:

Philips SHAVER Series 9000 S9711/31. Shaver system: Rotation shaver, Product color: Black, Chrome, Shaving head replacement(s) model: SH90. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Shaver base station functions: Charging, Cleaning, Drying, Lubricating, Attachment combs: Beard. Handle(s) features: Ergonomic

3d tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.