Philips SHAVER Series 9000 S9531/26, Rotation shaver, Black, Gray, SH90, 2 year(s), Battery, Lithium-Ion (Li-Ion)
Philips SHAVER Series 9000 S9531/26. Shaver system: Rotation shaver, Product color: Black, Gray, Shaving head replacement(s) model: SH90. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic