Philips logo

Philips SHAVER Series 9000 S9111/26 men's shaver Trimmer Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72369
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SHAVER Series 9000 S9111/26 men's shaver Trimmer Black:

Philips SHAVER Series 9000 S9111/26, Black, AC/Battery, Lithium-Ion (Li-Ion), 50 min, 1 h, 3 min

Long summary description Philips SHAVER Series 9000 S9111/26 men's shaver Trimmer Black:

Philips SHAVER Series 9000 S9111/26. Product color: Black. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Runtime: 50 min, Handle(s) features: Ergonomic

3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.