Philips logo

Philips SHAVER Series 7000 S7940/16 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123350
Info modified on:
22 Jul 2025, 04:43:28
Short summary description Philips SHAVER Series 7000 S7940/16 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 7000 S7940/16, Rotation shaver, Black, Buttons, Wireless, 393.7" (10 m), GroomTribe, Power

Long summary description Philips SHAVER Series 7000 S7940/16 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 7000 S7940/16. Shaver system: Rotation shaver, Product color: Black, Control type: Buttons, Wireless. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.