Philips logo

Philips SHAVER Series 7000 S7788/55 men's shaver Rotation shaver Trimmer Chrome

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103422
Info modified on:
07 Aug 2025, 02:42:06
Philips S7788/55 user manual (2.9 MB)
Important Information Manual (1.2 MB)
Quick start guide (2.5 MB)
Retail Leaflet (1016 KB)
Short summary description Philips SHAVER Series 7000 S7788/55 men's shaver Rotation shaver Trimmer Chrome:

Philips SHAVER Series 7000 S7788/55, Rotation shaver, Chrome, SH71, 2 year(s), Android, iOS, Battery

Long summary description Philips SHAVER Series 7000 S7788/55 men's shaver Rotation shaver Trimmer Chrome:

Philips SHAVER Series 7000 S7788/55. Shaver system: Rotation shaver, Product color: Chrome, Shaving head replacement(s) model: SH71. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 6.38" (162 mm), Depth: 6.3" (160 mm), Height: 9.65" (245 mm). Package weight: 2.31 lbs (1.05 kg). Quantity per pack: 1 pc(s)

Reasons to buy
3d tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.