Philips logo

Philips SHAVER Series 7000 S7783/59 men's shaver Rotation shaver Trimmer Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167052
Info modified on:
07 Aug 2025, 02:40:09
Philips S7783/59 user manual (2.9 MB)
Quick start guide (2.5 MB)
Important Information Manual (1.2 MB)
Retail Leaflet (1.1 MB)
Short summary description Philips SHAVER Series 7000 S7783/59 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 7000 S7783/59, Rotation shaver, Black, GroomTribe, SH71, 2 year(s), Android, iOS

Long summary description Philips SHAVER Series 7000 S7783/59 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 7000 S7783/59. Shaver system: Rotation shaver, Product color: Black, Applications supported: GroomTribe. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 6.38" (162 mm), Depth: 6.3" (160 mm), Height: 9.65" (245 mm). Package weight: 2.45 lbs (1.11 kg). Quantity per pack: 1 pc(s), Attachment combs: Beard

Reasons to buy
3d tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.