Philips Norelco Shaver 7700 Wet & dry electric shaver, Series 7000 S7720/85, Rotation shaver, Gray, White, Battery, Lithium-Ion (Li-Ion), 1 h, 5 min
Philips Norelco Shaver 7700 Wet & dry electric shaver, Series 7000 S7720/85. Shaver system: Rotation shaver, Product color: Gray, White. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic