Philips logo

Philips SHAVER Series 7000 S7530/43 men's shaver Rotation shaver Trimmer Silver, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143662
Info modified on:
14 Mar 2024, 19:48:40
Short summary description Philips SHAVER Series 7000 S7530/43 men's shaver Rotation shaver Trimmer Silver, White:

Philips SHAVER Series 7000 S7530/43, Rotation shaver, Silver, White, SH70, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 S7530/43 men's shaver Rotation shaver Trimmer Silver, White:

Philips SHAVER Series 7000 S7530/43. Shaver system: Rotation shaver, Product color: Silver, White, Shaving head replacement(s) model: SH70. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.