Philips logo

Philips Norelco Click & Style Click&Style S738/82 Norelco shave, groom & style

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154285
Info modified on:
28 Jan 2025, 03:01:57
End of life date:
23 Jan 2025
Philips S738/82 user manual (6.3 MB)
Retail Leaflet (869 KB)
Short summary description Philips Norelco Click & Style Click&Style S738/82 Norelco shave, groom & style:

Philips Norelco Click & Style Click&Style S738/82 Norelco shave, groom & style, Rotation shaver, Black, Red, SH30, 1 year(s), Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips Norelco Click & Style Click&Style S738/82 Norelco shave, groom & style:

Philips Norelco Click & Style Click&Style S738/82 Norelco shave, groom & style. Shaver system: Rotation shaver, Product color: Black, Red, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 40 min. Quantity per pack: 1 pc(s), Attachment combs: Beard, Head, Mustache, Whisker. Handle(s) features: Non-slip grip

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.