Philips logo

Philips SHAVER 6000 S6670 Rotation shaver Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80015
Info modified on:
19 Jul 2024, 02:52:51
Short summary description Philips SHAVER 6000 S6670 Rotation shaver Black:

Philips SHAVER 6000 S6670, Rotation shaver, Black, Battery, Lithium-Ion (Li-Ion), Built-in battery, 60 min

Long summary description Philips SHAVER 6000 S6670 Rotation shaver Black:

Philips SHAVER 6000 S6670. Shaver system: Rotation shaver, Product color: Black. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.