Philips logo

Philips SHAVER Series 5000 S5585/10 men's shaver Rotation shaver Trimmer Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87078
Info modified on:
16 Jun 2025, 02:25:52
Philips S5585/10 user manual (2.5 MB)
Important Information Manual (1.2 MB)
Quick start guide (4.6 MB)
Short summary description Philips SHAVER Series 5000 S5585/10 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 5000 S5585/10, Rotation shaver, Blue, SH71, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5585/10 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 5000 S5585/10. Shaver system: Rotation shaver, Product color: Blue, Shaving head replacement(s) model: SH71. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 6.38" (162 mm), Depth: 3.62" (92 mm), Height: 9.65" (245 mm). Package weight: 20.3 oz (575 g), Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Nose

Reasons to buy
3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.