Philips logo

Philips SHAVER Series 5000 S5582/20 men's shaver Rotation shaver Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167315
Info modified on:
28 Apr 2025, 05:10:08
Short summary description Philips SHAVER Series 5000 S5582/20 men's shaver Rotation shaver Black, Blue:

Philips SHAVER Series 5000 S5582/20, Rotation shaver, Black, Blue, SkinIQ, Stainless steel, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5582/20 men's shaver Rotation shaver Black, Blue:

Philips SHAVER Series 5000 S5582/20. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.