Philips logo

Philips SHAVER Series 5000 S5520/45 men's shaver Rotation shaver Trimmer Black, Metallic

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166770
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips SHAVER Series 5000 S5520/45 men's shaver Rotation shaver Trimmer Black, Metallic:

Philips SHAVER Series 5000 S5520/45, Rotation shaver, Black, Metallic, Super Lift & Cut, LED, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5520/45 men's shaver Rotation shaver Trimmer Black, Metallic:

Philips SHAVER Series 5000 S5520/45. Shaver system: Rotation shaver, Product color: Black, Metallic, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 6.14" (156 mm), Package depth: 3.31" (84 mm), Package height: 9.09" (231 mm). Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.