Philips logo

Philips SHAVER Series 5000 S5466/18 men's shaver Rotation shaver Trimmer Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120793
Info modified on:
28 Apr 2025, 05:26:35
Philips S5466/18 user manual (3.8 MB)
Retail Leaflet (1.2 MB)
Short summary description Philips SHAVER Series 5000 S5466/18 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5466/18, Rotation shaver, Black, Blue, SH30, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5466/18 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5466/18. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 5.31" (135 mm), Depth: 2.76" (70 mm), Height: 7.48" (190 mm). Package weight: 10.6 oz (300 g), Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Beard

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.