Philips logo

Philips Norelco Shaver 5100 Shaver 5100 S5210/81 Wet & dry electric shaver, Series 5000

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151918
Info modified on:
28 Jan 2025, 02:51:18
End of life date:
23 Jan 2025
Philips S5210/81 user manual (2.6 MB)
Retail Leaflet (773 KB)
Short summary description Philips Norelco Shaver 5100 Shaver 5100 S5210/81 Wet & dry electric shaver, Series 5000:

Philips Norelco Shaver 5100 Shaver 5100 S5210/81 Wet & dry electric shaver, Series 5000, Rotation shaver, Black, Gray, 2 year(s), Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips Norelco Shaver 5100 Shaver 5100 S5210/81 Wet & dry electric shaver, Series 5000:

Philips Norelco Shaver 5100 Shaver 5100 S5210/81 Wet & dry electric shaver, Series 5000. Shaver system: Rotation shaver, Product color: Black, Gray, Shaving head replacement(s) period: 2 year(s). Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.