Philips Norelco Shaver 3900 Shaver 3900 S3580/83 Wet & dry electric shaver, Series 3000, Rotation shaver, Black, Red, SH30, Battery, Lithium-Ion (Li-Ion), Built-in battery
Philips Norelco Shaver 3900 Shaver 3900 S3580/83 Wet & dry electric shaver, Series 3000. Shaver system: Rotation shaver, Product color: Black, Red, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Handle(s) features: Ergonomic