Philips logo

Philips Norelco Shaver 3500 Shaver 3500 S3560/81 Wet & dry electric shaver, Series 3000

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85025
Info modified on:
28 Jan 2025, 03:13:23
End of life date:
23 Jan 2025
Philips S3560/81 user manual (6.1 MB)
Retail Leaflet (847 KB)
Short summary description Philips Norelco Shaver 3500 Shaver 3500 S3560/81 Wet & dry electric shaver, Series 3000:

Philips Norelco Shaver 3500 Shaver 3500 S3560/81 Wet & dry electric shaver, Series 3000, Rotation shaver, Black, Metallic, SH30, Battery, Lithium-Ion (Li-Ion), 50 h

Long summary description Philips Norelco Shaver 3500 Shaver 3500 S3560/81 Wet & dry electric shaver, Series 3000:

Philips Norelco Shaver 3500 Shaver 3500 S3560/81 Wet & dry electric shaver, Series 3000. Shaver system: Rotation shaver, Product color: Black, Metallic, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 50 h. Handle(s) features: Ergonomic

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.