Philips logo

Philips CareTouch S3210/51 Wet & dry electric shaver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40642
Info modified on:
28 Jan 2025, 02:51:15
End of life date:
23 Jan 2025
Retail Leaflet (407 KB)
Philips S3210/51 user manual (893 KB)
Short summary description Philips CareTouch S3210/51 Wet & dry electric shaver:

Philips CareTouch S3210/51 Wet & dry electric shaver, Rotation shaver, Black, Metallic, Battery, Lithium-Ion (Li-Ion), Built-in battery, 60 min

Long summary description Philips CareTouch S3210/51 Wet & dry electric shaver:

Philips CareTouch S3210/51 Wet & dry electric shaver. Shaver system: Rotation shaver, Product color: Black, Metallic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.