Philips logo

Philips SHAVER Series 3000 S3110/06 men's shaver Rotation shaver Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219903
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips SHAVER Series 3000 S3110/06 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 S3110/06, Rotation shaver, Black, ComfortCut Blade System, SH30, 2 year(s), AC/Battery

Long summary description Philips SHAVER Series 3000 S3110/06 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 S3110/06. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: ComfortCut Blade System. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Package width: 6.26" (159 mm), Package depth: 2.76" (70 mm), Package height: 9.13" (232 mm). Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.