Philips S231C4AFD/00, 23", 1920 x 1080 pixels, Full HD, IPS, 14 ms, Black, Cherry (fruit)
Philips S231C4AFD/00. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: IPS. Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Cherry (fruit)