Philips logo

Philips 1000 series S1310/04 men's shaver Rotation shaver Black, Red

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5776
Info modified on:
10 Apr 2025, 06:00:30
Philips S1310/04 user manual (637 KB)
Retail Leaflet (154 KB)
Important Information Manual (1.1 MB)
Short summary description Philips 1000 series S1310/04 men's shaver Rotation shaver Black, Red:

Philips 1000 series S1310/04, Rotation shaver, Black, Red, CloseCut, SH30, 2 year(s), Battery

Long summary description Philips 1000 series S1310/04 men's shaver Rotation shaver Black, Red:

Philips 1000 series S1310/04. Shaver system: Rotation shaver, Product color: Black, Red, Shaving system technologies: CloseCut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Package width: 5.31" (135 mm), Package depth: 2.76" (70 mm), Package height: 7.48" (190 mm). Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.