Philips logo

Philips Norelco Shaver 2100 Shaver 2100 S1111/81 Dry electric shaver, Series 2000

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18181
Info modified on:
07 Apr 2025, 04:39:35
Philips S1111/81 user manual (859 KB)
Retail Leaflet (725 KB)
Short summary description Philips Norelco Shaver 2100 Shaver 2100 S1111/81 Dry electric shaver, Series 2000:

Philips Norelco Shaver 2100 Shaver 2100 S1111/81 Dry electric shaver, Series 2000, Rotation shaver, Blue, ComfortCut Blade System, 4D Flex Heads, Buttons, Power, SH30

Long summary description Philips Norelco Shaver 2100 Shaver 2100 S1111/81 Dry electric shaver, Series 2000:

Philips Norelco Shaver 2100 Shaver 2100 S1111/81 Dry electric shaver, Series 2000. Shaver system: Rotation shaver, Product color: Blue, Shaving system technologies: ComfortCut Blade System, 4D Flex Heads. Power source: AC/Battery, Battery type: Built-in battery, Operating time: 30 min

Reasons to buy
3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.