Philips logo

Philips 1000 series S1100/04 men's shaver Rotation shaver Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11544
Info modified on:
16 Mar 2025, 09:17:25
Philips S1100/04 user manual (5.1 MB)
Important Information Manual (1.1 MB)
Retail Leaflet (132 KB)
Short summary description Philips 1000 series S1100/04 men's shaver Rotation shaver Black:

Philips 1000 series S1100/04, Rotation shaver, Black, CloseCut, SH30, 2 year(s), AC

Long summary description Philips 1000 series S1100/04 men's shaver Rotation shaver Black:

Philips 1000 series S1100/04. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: CloseCut. Power source: AC, Power consumption (standby): 0.2 W, AC input voltage: 100-240 V. Package width: 5.31" (135 mm), Package depth: 2.76" (70 mm), Package height: 7.48" (190 mm). Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.