Philips logo

Philips MobileLink S10A/05 telephone Caller ID Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55198
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips MobileLink S10A/05 telephone Caller ID Black, Silver:

Philips MobileLink S10A/05, Speakerphone, 2000 entries, Caller ID, Black, Silver

Long summary description Philips MobileLink S10A/05 telephone Caller ID Black, Silver:

Philips MobileLink S10A/05. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 2000 entries. Caller ID. Display diagonal: 3.5". Product color: Black, Silver. Number of handsets included: 1

Reasons to buy
3d tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.