Philips logo

Philips 1000 series S1050/02 men's shaver Rotation shaver Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112331
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips 1000 series S1050/02 men's shaver Rotation shaver Black, Blue:

Philips 1000 series S1050/02, Rotation shaver, Black, Blue, SH30, 2 year(s), Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips 1000 series S1050/02 men's shaver Rotation shaver Black, Blue:

Philips 1000 series S1050/02. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 45 min

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.