Philips logo

Philips SensoTouch 3D RQ1285/16 men's shaver Rotation shaver Trimmer Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91123
Info modified on:
14 Mar 2024, 17:33:21
Short summary description Philips SensoTouch 3D RQ1285/16 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SensoTouch 3D RQ1285/16, Rotation shaver, Black, Blue, LED, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SensoTouch 3D RQ1285/16 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SensoTouch 3D RQ1285/16. Shaver system: Rotation shaver, Product color: Black, Blue, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Non-slip grip

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.