Philips OneBlade QP2530/20, Battery, Charcoal, Lime
Philips OneBlade QP2530/20. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.197" (5 mm). Product color: Charcoal, Lime. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery