Philips logo

Philips Headgroom QC5570/15 hair trimmers/clipper 13

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113476
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Headgroom QC5570/15 hair trimmers/clipper 13:

Philips Headgroom QC5570/15, 0.0197" (0.5 mm), 0.591" (1.5 cm), 1.61" (4.1 cm), Stainless steel, 60 min, NiMH

Long summary description Philips Headgroom QC5570/15 hair trimmers/clipper 13:

Philips Headgroom QC5570/15. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.591" (1.5 cm), Cutter width: 1.61" (4.1 cm). Operating time: 60 min, Battery type: NiMH, Charging time: 1 h. Attachment combs: Head

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.