Philips logo

Philips PVD1079/12 portable TV/monitor 10.2" 800 x 480 pixels

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157202
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips PVD1079/12 portable TV/monitor 10.2" 800 x 480 pixels:

Philips PVD1079/12, 10.2", 800 x 480 pixels, 16:9, 250:1, 200 cd/m², UHF, VHF

Long summary description Philips PVD1079/12 portable TV/monitor 10.2" 800 x 480 pixels:

Philips PVD1079/12. Display diagonal: 10.2", Display resolution: 800 x 480 pixels, Aspect ratio: 16:9. Supported TV bands: UHF, VHF. RMS rated power: 10 W. Headphone connectivity: 3.5 mm. Product type: Portable TV

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.