Philips logo

Philips Shaver series 5000 PowerTouch PT925/80 men's shaver Rotation shaver Trimmer Black, Red

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93131
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Shaver series 5000 PowerTouch PT925/80 men's shaver Rotation shaver Trimmer Black, Red:

Philips Shaver series 5000 PowerTouch PT925/80, Rotation shaver, Black, Red, Battery, Lithium-Ion (Li-Ion), 60 h, 1 h

Long summary description Philips Shaver series 5000 PowerTouch PT925/80 men's shaver Rotation shaver Trimmer Black, Red:

Philips Shaver series 5000 PowerTouch PT925/80. Shaver system: Rotation shaver, Product color: Black, Red. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 60 h. Connectivity technology: Wireless, Cordless operation: 60 min

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.