Philips Shaver series 5000 PowerTouch PT920/21, Rotation shaver, Anthracite, Gray, Super Lift & Cut, HQ9, 2 year(s), Battery
Philips Shaver series 5000 PowerTouch PT920/21. Shaver system: Rotation shaver, Product color: Anthracite, Gray, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s). Connectivity technology: Wireless