Philips logo

Philips PowerTouch PT870/22 men's shaver Rotation shaver Trimmer Black, Gray

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36491
Info modified on:
14 Mar 2024, 17:48:58
Short summary description Philips PowerTouch PT870/22 men's shaver Rotation shaver Trimmer Black, Gray:

Philips PowerTouch PT870/22, Rotation shaver, Black, Gray, LED, HQ8, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips PowerTouch PT870/22 men's shaver Rotation shaver Trimmer Black, Gray:

Philips PowerTouch PT870/22. Shaver system: Rotation shaver, Product color: Black, Gray, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic, Non-slip grip

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.